Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 250MHz |
Input Voltage Max | 300V |
Test Probe Attenuation | 10 |
For Use With | General Purpose Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 1.2m |
Test Connector Type A | BNC Plug |
Test Connector Type B | BNC Plug |
Oscilloscope, 1.2 m, 250 MHz @ -3 db, 300 V (Max.), 10 Megohms, 10 pF (Max.), | Pomona Electronics 6069A | RS Americas |
PROBE, OSCILLOSCOPE, 250MHZ | element14 |
Oscilloscope Test Probe Leads | Newark Electronics |
Where can I find additional details, specifications and documents for a 6069A?
Additional datasheets, footprints and schematics for 6069A are listed on our Part Details page. You can also find images and similar parts to 6069A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6069A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6069A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6069A fall under?
The 6069A is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to 6069A when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6069A you can contact the distributor directly for product support, shipping queries etc.
Is the 6069A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6069A have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 6069A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6069A often in real-time on the comparison pages.
What if I can't find stock of 6069A?
You can fill out our help required form which you can use to request a quote for 6069A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.