Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0606700-1,
CR5543-000 |
Prices starting from US$44.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$58.80
|
14
in stock
|
Buy Now | |
Powell Electronics
from US$59.54
|
73
in stock
|
Buy Now | |
TE Store
from US$62.00
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$55.29
|
14
in stock
|
Buy Now | |
element14
from US$51.31
|
14
in stock
|
Buy Now | |
Future Electronics
from US$44.84
|
-
|
Buy Now | |
Avnet America
from US$57.09
|
-
|
Buy Now | |
RS Americas
from US$80.33
|
-
|
Buy Now | |
Boersig
from US$68.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Certification | Cannot be Certified |
---|---|
Tool Type | Wire Stripper |
Power Type | Manual |
CABLE STRIPPER 1.00DIA. TE Certification: Cannot be Certified Power Technology Type: Manual Tooling Type: Wire Stripper Cannot be Certified Manual Wire Stripper | Hand Crimping Tool | Part Number: 606700-1 | Internal Number: 606700-1 | Alias Number: AMPS-0-0606700-1 | TE Connectivity | TE Store |
Power Connector | Newark Electronics |
POWER CONNECTOR | element14 |
Black Plastic Handle Cable Stripper | Future Electronics |
Cable Accessories Blade Box | Avnet America |
Cable Stripper/Slitter | RS Americas |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 606 |
RoHS: | Unknown |
Stripping Capacity AWG | - |
---|---|
Stripping Capacity Metric | 4.57mm to 25.4mm |
For Use With | Cables |
Product Range | Te Connectivity / Amp 606 |
Stripping Capacity mm2 | 25mm² |
Where can I find additional details, specifications and documents for a 606700-1?
Additional datasheets, footprints and schematics for 606700-1 are listed on our Part Details page. You can also find images and similar parts to 606700-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 606700-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 606700-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 606700-1 fall under?
The 606700-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 606700-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 606700-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 606700-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 606700-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 606700-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 606700-1 often in real-time on the comparison pages.
What if I can't find stock of 606700-1?
You can fill out our help required form which you can use to request a quote for 606700-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.