Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.08
|
120,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
502,500
in stock
|
Buy Now | |
Powell Electronics
from US$0.06
|
168,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
120,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
117,250
in stock
|
Buy Now | |
TE Store
from US$0.08
|
79,313
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$96.83
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Overall Length | 19.04mm, .75in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | 3.1 – 4.3mm, .12 – .17in |
Mating Tab Thickness | .032in, .81mm |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Insertion Force | Normal |
Insulated | No |
Wire Stop | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.250 FAST REC IS 18-14TPBR | Heilind Electronics |
Terminals N/I-Rcpt 18-14 Reel Of 10000 |Amp Te Connectivity 60650-2 | Newark Electronics |
250 FASTON FLAG REC 18-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Wire Size: 1624 – 4106 CMA Mating Tab Width: 6.35 mm Receptacle 18 – 14 AWG .82 – 2.08 mm² 1624 – 4106 CMA | Quick Disconnect | Part Number: 60650-2 | Internal Number: 60650-2 | TE Connectivity | TE Store |
Terminals N/I-RCPT 18-14 Reel of 10000 | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal 2.08mm2 | Distrelec |
Quick Disconnect Terminal 14-18AWG RCP 19.05mm 7.54mm Tin Strip | Avnet America |
250 FASTON FLAG REC 18-14 AWG TPBR | Boersig |
.250 FAST REC IS 18-14TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | - |
Conductor Area CSA | 2mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 60650-2?
Additional datasheets, footprints and schematics for 60650-2 are listed on our Part Details page. You can also find images and similar parts to 60650-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60650-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60650-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60650-2 fall under?
The 60650-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60650-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60650-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60650-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60650-2 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Newark Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 60650-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60650-2 often in real-time on the comparison pages.
What if I can't find stock of 60650-2?
You can fill out our help required form which you can use to request a quote for 60650-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.