Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,122.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3,122.98
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Power Rating | 250W |
DC Load Type | Programmable |
Operating Voltage Min | 3V |
Operating Voltage Max | 240V |
Operating Current Max | 10A |
Manufacturer Warranty | 1 Year |
SVHC | No SVHC (15-Jun-2015) |
Manufacturers Warranty | 3 Years |
Meter Display Type | LCD |
Operating Current Range | 0A to 10A |
Operating Temperature Max | 55°C |
Operating Temperature Min | 0°C |
Operating Voltage Range | 3V DC to 240V DC |
Voltage Measuring Range AC | 3V to 240V |
ELECTRONIC LOAD, 3-240V 10A 250W GPIB | Farnell |
Where can I find additional details, specifications and documents for a 6063B-240-902?
Additional datasheets, footprints and schematics for 6063B-240-902 are listed on our Part Details page. You can also find images and similar parts to 6063B-240-902 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6063B-240-902 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6063B-240-902 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6063B-240-902 fall under?
The 6063B-240-902 is listed under Test Equipment > Bench Power Supplies Sources & Loads > DC Electronic Loads.
Can I view similar or alternative parts?
You can view similar parts to 6063B-240-902 when available in the DC Electronic Loads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6063B-240-902 you can contact the distributor directly for product support, shipping queries etc.
Is the 6063B-240-902 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6063B-240-902 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 6063B-240-902.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6063B-240-902 often in real-time on the comparison pages.
What if I can't find stock of 6063B-240-902?
You can fill out our help required form which you can use to request a quote for 6063B-240-902 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.