Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
144,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
32,433
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
28,800
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
12,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
10,180
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .017in, .43mm |
Accepts Wire Insulation Diameter Range | 5.72 – 6.99mm, .225 – .275in |
Overall Length | .775in, 19.69mm |
Wire Size | 14 – 10AWG, 2.08 – 5.26mm², 9600CMA |
Mating Tab Thickness | .81mm, .032in |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Comment | 9,600 CMA maximum. |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.250 FAST REC 14-10 TPBR | Heilind Electronics |
250 FASTON REC 14-10 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 10 AWG Wire Size: 2.08 – 5.26 mm² Wire Size: 4106 – 10382 CMA Mating Tab Width: 6.35 mm Receptacle 14 – 10 AWG 2.08 – 5.26 mm² 4106 – 10382 CMA | Quick Disconnect | Part Number: 60635-1 | Internal Number: 60635-1 | TE Connectivity | TE Store |
0.250 Series 14-10 AWG Straight Open Barrel Quick Connect Receptacle Faston | Future Electronics |
FASTON 250 RECEPTACLE 14-10 | TTI Europe |
Faston Premier Rec St, .250 Fast Rec 14-10 Tpbr | TE Connectivity 60635-1 | RS Americas |
Terminal, Female Disconnect 0.25In Crimp | Newark Electronics |
Quick Disconnect Terminal 10-14AWG RCP 8.5mm Tin Strip on Reel | Avnet America |
FEMALE QUICK DISCONNECT, 14AWG-10AWG | Farnell |
.250 FAST REC 14-10 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | - |
Conductor Area CSA | 6mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 60635-1?
Additional datasheets, footprints and schematics for 60635-1 are listed on our Part Details page. You can also find images and similar parts to 60635-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60635-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60635-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60635-1 fall under?
The 60635-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60635-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60635-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60635-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60635-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Future Electronics and TTI Europe have stock available or on a lead time for 60635-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60635-1 often in real-time on the comparison pages.
What if I can't find stock of 60635-1?
You can fill out our help required form which you can use to request a quote for 60635-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.