Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0405
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.06
|
60,000
in stock
|
Buy Now | |
TE Store
from US$0.08
|
34,234
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.0405
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | .187in, 4.75mm |
Mating Tab Thickness | .51mm, .02in |
Overall Length | 16.51mm, .65in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.29 – 3.3mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Wire Size | .51 – 1.31mm², 20 – 16AWG |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Insulated | No |
Sealable | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Operating Temperature Range | -40 – 482°F, -40 – 250°C |
187 FASTON REC 20-16 aWG NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Wire Size: 1021 – 2582 CMA Mating Tab Width: 4.75 mm Receptacle 20 – 16 AWG .51 – 1.31 mm² 1021 – 2582 CMA | Quick Disconnect | Part Number: 60621-1 | Internal Number: 60621-1 | TE Connectivity | TE Store |
187 Fast Rec 20-16 0126Npst Rohs Compliant: Yes |Amp Te Connectivity 60621-1 | Newark Electronics |
Quick Disconnect Terminal 16-20AWG F 14.9mm 5.6mm Nickel Strip | Avnet America |
FASTON 187 RECEPTACLE 20-16 AWG NPST | TE Connectivity 60621-1 | RS Americas |
Where can I find additional details, specifications and documents for a 60621-1?
Additional datasheets, footprints and schematics for 60621-1 are listed on our Part Details page. You can also find images and similar parts to 60621-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60621-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60621-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60621-1 fall under?
The 60621-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60621-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60621-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60621-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60621-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 60621-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60621-1 often in real-time on the comparison pages.
What if I can't find stock of 60621-1?
You can fill out our help required form which you can use to request a quote for 60621-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.