Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
13,750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
13,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
13,750
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
3,750
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Stud Hole | Yes |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal Size | 5.2 |
Mating Tab Width | 5.21mm, .205in |
PCB Hole Diameter | .125in, 3.18mm |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Mating Tab Thickness | .81mm, .032in |
Stud Diameter | 3.18mm, .125in |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
Terminals 205 Test Tab 032Br |Amp Te Connectivity 60613-2 | Newark Electronics |
Terminals 205 TEST TAB 032BR | Rapid Electronics |
TE Connectivity 205 FASTON TAB BR Terminals 205 TEST TAB | Distrelec |
205 Series Test Tab Terminal 3.18mm Stud Brass Stud Mount | Avnet America |
Where can I find additional details, specifications and documents for a 60613-2?
Additional datasheets, footprints and schematics for 60613-2 are listed on our Part Details page. You can also find images and similar parts to 60613-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60613-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60613-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60613-2 fall under?
The 60613-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60613-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60613-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60613-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60613-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 60613-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60613-2 often in real-time on the comparison pages.
What if I can't find stock of 60613-2?
You can fill out our help required form which you can use to request a quote for 60613-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.