Status: | Unknown |
---|---|
Series: | 60S Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Resistance | 800ohm |
---|---|
Product Range | 60S Series |
Resistor Case Style | SMD |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Resistor Element Type | Thin Film |
Temperature Coefficient | ± 100ppm/°C |
RoHS Compliant | Yes |
Current Sense Resistor, 800 Ohm, 500Mw, 5% | Newark Electronics |
Where can I find additional details, specifications and documents for a 605SJR00800E?
Additional datasheets, footprints and schematics for 605SJR00800E are listed on our Part Details page. You can also find images and similar parts to 605SJR00800E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 605SJR00800E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 605SJR00800E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 605SJR00800E fall under?
The 605SJR00800E is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to 605SJR00800E when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 605SJR00800E you can contact the distributor directly for product support, shipping queries etc.
Is the 605SJR00800E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 605SJR00800E have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 605SJR00800E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 605SJR00800E often in real-time on the comparison pages.
What if I can't find stock of 605SJR00800E?
You can fill out our help required form which you can use to request a quote for 605SJR00800E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.