Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Gold |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Mating Pin Diameter | .058in, 1.47mm |
Terminal Type | Receptacle |
Terminal & Splice Type | Pin |
Terminal Orientation | Straight |
Contact Plating Material | Tin |
Underplating Material | Nickel |
Height Above PC Board | 4.76mm, .19in |
PCB Thickness (Recommended) | 1.6mm, .063in |
PCB Hole Diameter | .125in, 3.18mm |
Extension Below Board | 4.18mm, .164in |
Wire Insulation Support | Without |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
AMP-IN PCB Connector Contact, Male, Gold Plating | TE Connectivity 60599-3 | RS Americas |
TERMINAL, , 2.79MM, - | element14 |
.058 Dia Pcb Pin Gpbr Rohs Compliant: Yes |Amp Te Connectivity 60599-3 | Newark Electronics |
PC PIN PIN 8.94mm 2.79mm Gold Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Solder |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Pin Diameter | 2.79mm |
Insulator Colour | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
Overall Length | 8.94mm |
Pin Length | 4.18mm |
SVHC | Lead (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 60599-3?
Additional datasheets, footprints and schematics for 60599-3 are listed on our Part Details page. You can also find images and similar parts to 60599-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60599-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60599-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60599-3 fall under?
The 60599-3 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60599-3 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60599-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 60599-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60599-3 have stock available?
Authorised distributors including Chip One Stop, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 60599-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60599-3 often in real-time on the comparison pages.
What if I can't find stock of 60599-3?
You can fill out our help required form which you can use to request a quote for 60599-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.