Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D68249-000,
AMPS-0-0605980-3 |
Material | Polyisobutylene |
---|---|
Weight | .298lb, 135.2g |
Material Features | Self-Amalgamating |
Color | Black |
Thickness | .02in, .51mm |
Tape Width | 1.5in, 38.1mm |
Packaging Method | Roll |
Packaging Quantity | 1 |
Roll Length | 30ft, 9.144m |
Center Stripe | No |
Product Type | Accessory |
Tape Type | Fusion |
Silicone Fusion Tape, 1.5" X 30Ft | Newark Electronics |
Cable Accessories Tape Black Roll | Avnet America |
FUSION TAPE, 1.5"X .020"X 30FT | TE Connectivity 605980-3 | RS Americas |
FUSION TAPE, 1.5X .020X 30FT Tape Type: Fusion Product Width: 38.1 mm Product Width: 1.5 in Product Length: 9.144 m Product Length: 30 ft Fusion 38.1 mm 1.5" 9.144 m | Fusion Tape | Part Number: 605980-3 | Internal Number: 605980-3 | Alias Number: AMPS-0-0605980-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 605980-3?
Additional datasheets, footprints and schematics for 605980-3 are listed on our Part Details page. You can also find images and similar parts to 605980-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 605980-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 605980-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 605980-3 fall under?
The 605980-3 is listed under Harnessing > Adhesives & Sealants > Fusion Tape.
Can I view similar or alternative parts?
You can view similar parts to 605980-3 when available in the Fusion Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 605980-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 605980-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 605980-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 605980-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 605980-3 often in real-time on the comparison pages.
What if I can't find stock of 605980-3?
You can fill out our help required form which you can use to request a quote for 605980-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.