Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Thickness | 76µm |
---|---|
Plating Material | Gold |
Terminal Angle | Straight |
Stud Hole | No |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Underplating Material | Nickel |
Mating Pin Diameter | .058in, 1.47mm |
Contact Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .045 – .07in, 1.14 – 1.78mm |
Wire Insulation Diameter (Max) | .07in, 1.78mm |
PCB Hole Diameter | 3.68mm, .145in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Wire Insulation Support | With |
Comment | Machine applied applicator required. |
Packaging Method | Reel |
Packaging Quantity | 15000 |
Terminates To | Wire & Cable |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
.058 Pin Rec Is 24-20 Gpphbrz Rohs Compliant: Yes |Amp Te Connectivity 60598-7 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 60598-7?
Additional datasheets, footprints and schematics for 60598-7 are listed on our Part Details page. You can also find images and similar parts to 60598-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60598-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60598-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60598-7 fall under?
The 60598-7 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60598-7 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60598-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 60598-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60598-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 60598-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60598-7 often in real-time on the comparison pages.
What if I can't find stock of 60598-7?
You can fill out our help required form which you can use to request a quote for 60598-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.