Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.06 |
No stock
|
Buy Now | |
Heilind Electronics | - |
22,500
|
Buy Now | |
Heilind Electronics Asia | - |
7,500
|
Buy Now | |
Newark Electronics | US$0.12 |
-
|
Buy Now | |
RS Americas | US$0.09 |
-
|
Buy Now | |
Boersig | US$0.07 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Mating Pin Diameter | .058in, 1.47mm |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Contact Plating Material | Tin |
Wire Size | .2 – .6mm², 24 – 20AWG |
PCB Hole Diameter | .145in, 3.68mm |
Accepts Wire Insulation Diameter Range | .045 – .07in, 1.14 – 1.78mm |
Wire Insulation Diameter (Max) | .07in, 1.78mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Insulation Support | With |
Comment | Machine applied applicator required. |
Packaging Quantity | 15000 |
Packaging Method | Reel |
Terminates To | Wire & Cable |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
058 PIN REC IS 22-20 010TPBECU | Heilind Electronics |
Terminal, Open Barrel Splice, 20Awg | Newark Electronics |
058 PIN REC IS 22-20 010TPBECU AMP-IN and PC Board Disconnects Series | TE Connectivity 60598-4 | RS Americas |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
RECEPTACLE, .058 DIAMETER, 24-20 AWG, .045-.070 INSULATION, P.C. CONTACT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 60598-4?
Additional datasheets, footprints and schematics for 60598-4 are listed on our Part Details page. You can also find images and similar parts to 60598-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60598-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60598-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60598-4 fall under?
The 60598-4 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60598-4 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60598-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 60598-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60598-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and Boersig have stock available or on a lead time for 60598-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60598-4 often in real-time on the comparison pages.
What if I can't find stock of 60598-4?
You can fill out our help required form which you can use to request a quote for 60598-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.