Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Gold |
---|---|
Body Material | Stainless Steel |
Cable Connector Orientation | Straight |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | .3in, 7.62mm |
Impedance | 50Ω |
RF Contact Captivation Method | Mechanical |
Panel Attachment Style | Rear Mount |
RF Connector Coupling Mechanism | Push-On |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Floating Flange |
Detent | Without |
Operating Frequency | 22GHz |
Dielectric Material | TFE Fluorocarbon |
Packaging Method | Carton |
実装方法 | Carton |
RF Interface | OSP |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Jack |
Connector System | Cable-to-Panel |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Cable Type | .085 Semi-Rigid |
OSP JACK, FLTG FLNG SLDR, NO CD | TE Connectivity 6059442-1 | RS Americas |
Osp Jack Fltg Flng Sldr No Cd |Amp Te Connectivity 6059442-1 | Newark Electronics |
Conn OSP Miniature Modular RCP 0Hz to 22GHz 50Ohm Solder ST Flange Mount Gold | Avnet America |
Status: | Unknown |
---|---|
Series: | Blindmate Series |
RoHS: | Unknown |
Connector Type | OSP Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | 0.085 Semi-Rigid |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 22GHz |
Connector Mounting | Cable Mount |
Product Range | Blindmate Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6059442-1?
Additional datasheets, footprints and schematics for 6059442-1 are listed on our Part Details page. You can also find images and similar parts to 6059442-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6059442-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6059442-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6059442-1 fall under?
The 6059442-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6059442-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6059442-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6059442-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6059442-1 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 6059442-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6059442-1 often in real-time on the comparison pages.
What if I can't find stock of 6059442-1?
You can fill out our help required form which you can use to request a quote for 6059442-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.