605744-1 Hand & Workholding Tools by TE Connectivity

WIRE & CABLE CUTTERS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$276.12

Distributor Stock
Logo for Distrelec
Distrelec
from US$417.29
7
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$504.59
7
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$320.58
-
Buy Now
Logo for Avnet America
Avnet America
from US$276.12
-
Buy Now
Logo for Boersig
Boersig
from US$408.73
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Overall Length 406mm
Cutting Capacity Max 17.3mm
For Use With Aluminium & Copper Electrical Cable
RoHS Compliant NA

Alternative Descriptions

Wire Stripping&Cutting Tools CABLE CUTTER-350 MCM | Rapid Electronics
TE Connectivity Hand Tools CABLE CUTTER-350 MCM STEEL | Distrelec
Wire & Cable Cutters | Newark Electronics
Hand Tool Assembly And Die Assembly | Avnet America
CABLE CUTTER - 350 MCM (STEEL) | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 605744-1?

Additional datasheets, footprints and schematics for 605744-1 are listed on our Part Details page. You can also find images and similar parts to 605744-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 605744-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 605744-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 605744-1 fall under?

The 605744-1 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters > Cable.

Can I view similar or alternative parts?

You can view similar parts to 605744-1 when available in the Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 605744-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 605744-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 605744-1 have stock available?

Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 605744-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 605744-1 often in real-time on the comparison pages.

What if I can't find stock of 605744-1?

You can fill out our help required form which you can use to request a quote for 605744-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay