605742-1 Hand & Workholding Tools by TE Connectivity

CUTTER, CABLE, 20.7MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$184.79

Distributor Stock
Logo for Newark
Newark
from US$214.55
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$234.90
1
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$234.90
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$184.79
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Overall Length 533mm, 21"
Cutting Capacity Max 20.7mm
For Use With Aluminium & Copper Electrical Cable
RoHS Compliant Yes

Alternative Descriptions

CABLE CUTTER - 500 MCM (F | Heilind Electronics
Cutter, Cable, 20.7Mm | Newark Electronics
Cable Accessories Cutter | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 605742-1?

Additional datasheets, footprints and schematics for 605742-1 are listed on our Part Details page. You can also find images and similar parts to 605742-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 605742-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 605742-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 605742-1 fall under?

The 605742-1 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters > Cable.

Can I view similar or alternative parts?

You can view similar parts to 605742-1 when available in the Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 605742-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 605742-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 605742-1 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 605742-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 605742-1 often in real-time on the comparison pages.

What if I can't find stock of 605742-1?

You can fill out our help required form which you can use to request a quote for 605742-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay