Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0411
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0470
|
No stock
|
Buy Now | |
TE Store
from US$0.05
|
21,870
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0442
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0445
|
20,000
in stock
|
Buy Now | |
Farnell
from US$0.06
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0411
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 1.02 – 1.78mm, .04 – .07in |
Wire Size | 24 – 20AWG, .2 – .51mm² |
Overall Length | .65in, 16.51mm |
Mating Tab Width | .187in, 4.75mm |
Mating Tab Thickness | .02in, .51mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Comment | UL listed and CSA Certified for 22-20 AWG. |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
187 FASTON REC 24-20 BR Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .51 mm² Wire Size: 404 – 1020 CMA Mating Tab Width: 4.75 mm Receptacle 24 – 20 AWG .2 – .51 mm² 404 – 1020 CMA | Quick Disconnect | Part Number: 60573-2 | Internal Number: 60573-2 | TE Connectivity | TE Store |
Terminals 24-20 AWG .187 RCPT | Rapid Electronics |
CRIMP TERMINALS | Farnell |
187 Fast Rec 24-20 0126Br Rohs Compliant: Yes |Amp Te Connectivity 60573-2 | Newark Electronics |
Quick Disconnect Terminal 20-24AWG RCP 14.99mm 5.59mm Strip | Avnet America |
FASTON .187 RECEPTACLE 24-20 AWG BR | Boersig |
Where can I find additional details, specifications and documents for a 60573-2?
Additional datasheets, footprints and schematics for 60573-2 are listed on our Part Details page. You can also find images and similar parts to 60573-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60573-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60573-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60573-2 fall under?
The 60573-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60573-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60573-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60573-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60573-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 60573-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60573-2 often in real-time on the comparison pages.
What if I can't find stock of 60573-2?
You can fill out our help required form which you can use to request a quote for 60573-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.