60573-1 Quick Disconnects by TE Connectivity

FASTON .187 RECEPTACLE 24-20 AWG TPBR

Status: Active
Series: -
RoHS: Unknown
Aliases: 010-5177-00
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0488

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
19,888
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.08
164,691
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.06
45,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0488
40,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
19,888
in stock
Buy Now
Logo for element14
element14
from US$0.06
19,888
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.06
15,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.16
-
Buy Now
Logo for Boersig
Boersig
from US$0.05
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Tin
Fully Insulated No
Connection Capacity Single
Terminal Type Receptacle
Contact Base Material Brass
Terminal Orientation Straight
Barrel Type Open
Terminal & Splice Type Receptacle
Crimp Type F-Crimp
Accepts Wire Insulation Diameter Range 1.02 – 1.78mm, .04 – .07in
Mating Tab Thickness .51mm, .02in
Mating Tab Width 4.75mm, .187in
Wire Size 24 – 20AWG, .2 – .51mm²
Overall Length 16.51mm, .65in
Receptacle Terminal Stock Thickness .3mm, .012in
UL Rating Listed
Wire Insulation Support With
Mating Retention Type Dimple
Comment UL listed and CSA Certified for 22-20 AWG.
Line Premier
Packaging Method Strip/Reel
Packaging Quantity 20000
Insulated No
Sealable No
Wire Stop No
Terminates To Wire & Cable
Wire/Cable Type Regular Wire
Insertion Force Normal
Operating Temperature Range -40 – 230°F, -40 – 110°C


Alternative Descriptions

187 FASTON REC 24-20 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .51 mm² Wire Size: 404 – 1020 CMA Mating Tab Width: 4.75 mm Receptacle 24 – 20 AWG .2 – .51 mm² 404 – 1020 CMA | Quick Disconnect | Part Number: 60573-1 | Internal Number: 60573-1 | Alias Number: 010-5177-00 | TE Connectivity | TE Store
187 FAST REC 24-20 0126TPBR | Heilind Electronics
187 FAST REC 24-20 0126TPBR | TTI Europe
Terminal Female Disconnect 0.187In Crimp | Newark Electronics
TERMINAL FEMALE DISCONNECT 0.187IN CRIMP | element14
Non Insulated 24-20 AWG Quick Connect FASTON Open Barrel F-Crimp Receptacle | Future Electronics
Quick Disconnect Terminal 20-24AWG RCP 15mm 5.6mm Tin Strip | Avnet America
187 FAST REC 24-20 0126TPBR | TE Connectivity 60573-1 | RS Americas
FASTON .187 RECEPTACLE 24-20 AWG TPBR | Boersig


60573-1 Connectors by Unknown

TERMINAL FEMALE DISCONNECT 0.187IN CRIMP

Status: Unknown
Series: FASTON 187 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range FASTON 187 Series
Terminal Type Female Quick Disconnect
Tab Size - Metric 4.75mm x 0.51mm
Tab Size - Imperial 0.187" x 0.02"
Wire Size AWG Min 24AWG
Wire Size AWG Max 20AWG

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 60573-1?

Additional datasheets, footprints and schematics for 60573-1 are listed on our Part Details page. You can also find images and similar parts to 60573-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 60573-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60573-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 60573-1 fall under?

The 60573-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 60573-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 60573-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 60573-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 60573-1 have stock available?

Authorised distributors including TE Store, Heilind Electronics, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 60573-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 60573-1 often in real-time on the comparison pages.

What if I can't find stock of 60573-1?

You can fill out our help required form which you can use to request a quote for 60573-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay