Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$13.72
|
65
in stock
|
Buy Now | |
RS Americas
from US$11.58
|
1,027
in stock
|
Buy Now | |
TE Store
from US$25.94
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$14.14
|
65
in stock
|
Buy Now | |
Rapid Electronics
from US$15.72
|
65
in stock
|
Buy Now | |
Chip One Stop
from US$12.50
|
65
in stock
|
Buy Now | |
Farnell
from US$15.64
|
54
in stock
|
Buy Now | |
Avnet America
from US$10.18
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Offset |
Wire Size | 0000AWG, 100 – 125mm² |
Stud Diameter | .39in |
Barrel Inside Diameter | .648in |
Tongue Thickness | .13in, 3.3mm |
Overall Length | 3.82in |
Government Qualified | No |
UL Listed | Yes |
Wire Insulation Support | Without |
Heavy Duty | Yes |
Packaging Method | Box |
Packaging Quantity | 20 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Insulated | No |
Sealable | No |
Stud Size | 3/8 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Rectangular Tongue Terminal, 3/8" Stud Size, Closed Barrel, 2 Hole, Straight | TE Connectivity 605686-1 | RS Americas |
AMPOWER H.D. 4/0,MID SIZE BBL Wire Size: 4/0 AWG Wire Size: 100 – 125 mm² Stud Size: 3/8 Stud Diameter: .39 in Tongue Thickness: .13 in 4/0 AWG 100 – 125 mm² 3/8 .39" | Part Number: 605686-1 | Internal Number: 605686-1 | .39" | TE Connectivity | TE Store |
Terminals Ampower H.d.4/0 Mid Size Bbl |Amp Te Connectivity 605686-1 | Newark Electronics |
Terminals AMPOWER H.D.4/0 MID SIZE BBL | Rapid Electronics |
TE Connectivity AMPOWER H.D. 4/0 MID SIZE BBL Heavy Duty | Distrelec |
TERMINALS - PCB TERMINALS CONNECTORS | Farnell |
Where can I find additional details, specifications and documents for a 605686-1?
Additional datasheets, footprints and schematics for 605686-1 are listed on our Part Details page. You can also find images and similar parts to 605686-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 605686-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 605686-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 605686-1 fall under?
The 605686-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 605686-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 605686-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 605686-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 605686-1 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 605686-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 605686-1 often in real-time on the comparison pages.
What if I can't find stock of 605686-1?
You can fill out our help required form which you can use to request a quote for 605686-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.