Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .018in, .46mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 2 – 3mm², 14 – 12AWG, 4107 – 6530CMA |
Voltage (Max) | 300V |
RU (UL Component Program) | No |
CSA Certified | No |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Green |
Packaging Quantity | 2000 |
Packaging Method | Reel |
Insertion Force | Normal |
Insulated | Yes |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | Yes |
Operating Temperature Range | 221°F, 105°C |
Recept,pidg Faston 14-12 250 Rohs Compliant: Yes |Amp Te Connectivity 60544-3 | Newark Electronics |
Receptacle, PIDG Faston 14-12 250 | TE Connectivity 60544-3 | RS Americas |
Quick Disconnect Terminal 12-14AWG F 25.7mm 7.62mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 60544-3?
Additional datasheets, footprints and schematics for 60544-3 are listed on our Part Details page. You can also find images and similar parts to 60544-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60544-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60544-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60544-3 fall under?
The 60544-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60544-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60544-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 60544-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60544-3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 60544-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60544-3 often in real-time on the comparison pages.
What if I can't find stock of 60544-3?
You can fill out our help required form which you can use to request a quote for 60544-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.