6052.0039 Cable Assemblies by Schurter

POWER CORD IEC C17-CEE7/XVII 2.5M 10A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.81

Distributor Stock
Logo for Farnell
Farnell
from US$10.81
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$13.47
16
in stock
Buy Now
Logo for element14
element14
from US$11.38
1
in stock
Buy Now

Specifications

Connector Type A IEC 60320 C17
Connector Type B CEE 7/XVII Plug
Cable Length - Metric 2.5m
Current Rating 10A
Voltage Rating 250VAC
Jacket Colour Black
Product Range -
Cable Length - Imperial 8.2ft
SVHC Lead (15-Jan-2019)

Alternative Descriptions

Schurter AC Power Cable, Euro Type C (CEE 7/16) Plug - IEC 60320 C17, 2.5m, Black | Distrelec
POWER CORD, IEC C17-CEE7/XVII, 2.5M, 10A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6052.0039?

Additional datasheets, footprints and schematics for 6052.0039 are listed on our Part Details page. You can also find images and similar parts to 6052.0039 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6052.0039 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6052.0039 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6052.0039 fall under?

The 6052.0039 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to 6052.0039 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6052.0039 you can contact the distributor directly for product support, shipping queries etc.

Is the 6052.0039 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6052.0039 have stock available?

Authorised distributors including Distrelec, element14 and Farnell have stock available or on a lead time for 6052.0039.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6052.0039 often in real-time on the comparison pages.

What if I can't find stock of 6052.0039?

You can fill out our help required form which you can use to request a quote for 6052.0039 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay