6051.2813 Part Information

Details for 6051.2813 by Schurter

Cable Wire & Cable Assemblies>Cable Assemblies>Power Cords / Electrical Power Cables

Part Downloads

Part Specifications

Connector Type A IEC 60320 C17
Connector Type B CEE 7/XVII Plug
Cable Length - Metric 2m
Current Rating 10A
Voltage Rating 250VAC
Jacket Colour White
Product Range -
Cable Length - Imperial 6.6ft
SVHC Lead (15-Jan-2019)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6051.2813?

Additional datasheets, footprints and schematics for 6051.2813 are listed in our Part Details tab. You can also find the 6051.2813 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6051.2813 in the Pricing & Inventory tab next to part details. You can view 6051.2813 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6051.2813 fall under?

The 6051.2813 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to 6051.2813 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6051.2813 you can contact the distributor directly for product support, shipping queries etc.

Is the 6051.2813 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 6051.2813 have stock available?

There is no stock from authorised distributors for 6051.2813.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6051.2813 often in real-time on the comparison pages.

What if I can't find stock of 6051.2813?

You can fill out our help required form which you can use to request a quote for 6051.2813 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 6051.2813

Loading...
Loading Results for 6051.2813
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us