Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.09
|
115,000
in stock
|
Buy Now | |
Farnell
from US$0.11
|
120,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
115,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
115,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
115,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Underplating Material | Nickel |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter | .048 – .078in, 1.22 – 1.98mm |
Stud Diameter | 4.82mm, .19in |
Wire Size | .205 – .518mm², 404 – 1021CMA, 24 – 20AWG |
Wire Insulation Diameter (Max) | 1.9812mm, .078in |
Tongue Thickness | .014in, .36mm |
Barrel Inside Diameter | .035in, .065in, 1.65mm, .889mm |
Overall Length | .59in, 14.99mm |
Wire Insulation Diameter (Min) | .048in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Shape Description | Square Spade |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Stud Size | #10 |
Sealable | No |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
SPADE TONGUE, M5, UNINSUL, 24-20AWG | Farnell |
Terminals Spade Is 24-20 Sz 10 |Amp Te Connectivity 60501-1 | Newark Electronics |
Terminals SPADE IS 24-20 SZ 10 | Rapid Electronics |
TE Connectivity - AMP SPADE CRIMP 24-20 AWG TPBR | Distrelec |
Spring Spade Terminal 20-24AWG 14.99mm 7.62mm Tin Strip | Avnet America |
SPADE IS 24-20 10 .014TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.6mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | Uninsulated |
Insulator Colour | - |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 60501-1?
Additional datasheets, footprints and schematics for 60501-1 are listed on our Part Details page. You can also find images and similar parts to 60501-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60501-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60501-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60501-1 fall under?
The 60501-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60501-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60501-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60501-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60501-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 60501-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60501-1 often in real-time on the comparison pages.
What if I can't find stock of 60501-1?
You can fill out our help required form which you can use to request a quote for 60501-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.