Prices starting from US$0.69
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now | |
Heilind Electronics | US$0.97 |
7,033
|
Buy Now | |
Heilind Electronics Asia | US$0.97 |
1,641
|
Buy Now | |
Electro Enterprises | US$0.69 |
14
|
Buy Now | |
element14 | US$702.96 |
10
|
Buy Now | |
Farnell | US$618.94 |
10
|
Buy Now | |
Future Electronics | US$0.89 |
3
|
Buy Now | |
RS Americas | US$400.08 |
-
|
Buy Now | |
Carlton-Bates | US$0.95 |
-
|
Buy Now | |
Sager | US$0.70 |
-
|
Buy Now |
Supply Voltage | 12V |
---|
Current Rating | 5A |
---|---|
Mounting Hole Dia | 1.32mm |
Operating Voltage | 2.1kV |
Insulator Colour | Black |
Body Material | Nylon |
Breakdown Voltage | 2100Vrms |
Capacitance | 1pF |
RoHS Compliant | Yes |
TEST JACK (BLACK) MINIATURE HORIZONTAL | Heilind Electronics |
Black Nylon Body Horizontal Miniature Test Jack | Future Electronics |
Jack | Carlton-Bates |
Test Plugs & Test Jacks MINI HOR PC TESTJK | Sager |
Where can I find additional details, specifications and documents for a 6050?
Additional datasheets, footprints and schematics for 6050 are listed on our Part Details page. You can also find images and similar parts to 6050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6050 fall under?
The 6050 is listed under Lighting Products > LED Light Bars.
Can I view similar or alternative parts?
You can view similar parts to 6050 when available in the LED Light Bars range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6050 you can contact the distributor directly for product support, shipping queries etc.
Is the 6050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6050 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Electro Enterprises, element14 and Farnell have stock available or on a lead time for 6050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6050 often in real-time on the comparison pages.
What if I can't find stock of 6050?
You can fill out our help required form which you can use to request a quote for 6050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.