Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Weight per Piece | .176g |
Splice Material | Steel |
Number of Serrations | 3 |
Terminal & Splice Type | Splice |
Overall Length | .152in, 3.86mm |
Material Thickness | .5mm, .02in |
Wire Size | 3300 – 9000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Reel |
Wire/Cable Type | Solid, Stranded |
Serrated | Yes |
Product Type | Splice |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Barrel Style | Standard |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
Splc 3300-9000 Rohs Compliant: Yes |Amp Te Connectivity 60470-1 | Newark Electronics |
Splice Terminal 11-15AWG 3.86mm 4.83mm Strip | Avnet America |
SOLIS SP SPD22-16COM22-18MIL804 | TE Connectivity 60470-1 | RS Americas |
Where can I find additional details, specifications and documents for a 60470-1?
Additional datasheets, footprints and schematics for 60470-1 are listed on our Part Details page. You can also find images and similar parts to 60470-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60470-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60470-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60470-1 fall under?
The 60470-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 60470-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60470-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60470-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60470-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 60470-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60470-1 often in real-time on the comparison pages.
What if I can't find stock of 60470-1?
You can fill out our help required form which you can use to request a quote for 60470-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.