Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.10
|
40,723
in stock
|
Buy Now | |
TE Store
from US$0.15
|
86,692
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
73,005
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
29,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
24,396
in stock
|
Buy Now | |
element14
from US$0.12
|
24,396
in stock
|
Buy Now | |
Farnell
from US$0.11
|
24,396
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
14,601
in stock
|
Buy Now | |
RS
from US$0.12
|
6,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
5,864
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
5,864
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
2,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
1,079
in stock
|
Buy Now | |
Sager
from US$0.10
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Plating Thickness | 40µin |
Terminal Angle | 45° |
Stud Hole | Yes |
Terminal Type | Tab |
Terminal Size | 6.35 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Stud Diameter | 4.34mm, .171in |
PCB Hole Diameter | 3.7mm, .145in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Mating Tab Thickness | .83mm, .033in |
Mating Tab Width | .25in, 6.35mm |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
250 FASTON TAB TPBR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .033 in Mating Tab Thickness: .83 mm Tab .25" 6.35 mm .033" | PCB Terminal | Part Number: 60465-2 | Internal Number: 60465-2 | .25" | TE Connectivity | TE Store |
.250 FAST TAB TPBR | Heilind Electronics |
Faston Single Non-Insulated Quick Disconnect Tab Stud Mount | Future Electronics |
Quick Disconnect Terminal, Male Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant: Yes |Amp Te Connectivity 60465-2 | Newark Electronics |
MALE DISCONNECT, 6.35MM | element14 |
Tab terminal, stud mount,FASTON 250, 45° | RS |
Terminals .250 FAST TAB | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 250 FASTON TAB TPBR | Distrelec |
FASTON .250 Series 45 Mount Angle Stud Mount Tab Terminal 6.35x0.81mm Tin Plated | TE Connectivity 60465-2 | RS Americas |
Terminal: flat | Transfer Multisort Elektronik |
Quick Disconnect Terminal M 15.14mm 7.49mm Tin Loose Piece | Avnet America |
FASTON .250 SERIES (6.3 MM) TAB TPBR | Boersig |
.250 FAST TAB TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 60465-2?
Additional datasheets, footprints and schematics for 60465-2 are listed on our Part Details page. You can also find images and similar parts to 60465-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60465-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60465-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60465-2 fall under?
The 60465-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60465-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60465-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60465-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60465-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Future Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 60465-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60465-2 often in real-time on the comparison pages.
What if I can't find stock of 60465-2?
You can fill out our help required form which you can use to request a quote for 60465-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.