Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
2,247
in stock
|
Buy Now | |
TE Store
from US$0.15
|
41,678
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
11,007
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
10,101
in stock
|
Buy Now | |
element14
from US$0.11
|
10,101
in stock
|
Buy Now | |
Farnell
from US$0.14
|
10,101
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
7,390
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
3,302
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
519
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
89
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Angle | 45° |
Stud Hole | Yes |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Tab |
Terminal Size | 6.35 |
PCB Hole Diameter | 3.7mm, .145in |
Mating Tab Width | .25in, 6.35mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Mating Tab Thickness | .033in, .83mm |
Stud Diameter | .171in, 4.34mm |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
250 FASTON TAB BR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .033 in Mating Tab Thickness: .83 mm Tab .25" 6.35 mm .033" | PCB Terminal | Part Number: 60465-1 | Internal Number: 60465-1 | .25" | TE Connectivity | TE Store |
.250 FAST TAB BR | Heilind Electronics |
Terminal, Male Disconnect, 0.25In, Screw | Newark Electronics |
TERMINAL, MALE DISCONNECT, 0.25IN, SCREW | element14 |
Tab terminal,stud mount,6.35mm,Faston | RS |
FASTON .250 Series 45deg Mount Angle Stud Mount Tab Terminal 6.35 x 0.81mm | TE Connectivity 60465-1 | RS Americas |
Terminals .250 FAST TAB | Rapid Electronics |
Quick Disconnect Terminal M 17.93mm 7.49mm Loose Piece | Avnet America |
250 FASTON TAB BR | Boersig |
TE Connectivity - AMP PCB Terminal 250 FASTON TAB BR | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 4.34mm |
Terminal Plating | - |
Product Range | - |
Connector Type | Male Disconnect |
Where can I find additional details, specifications and documents for a 60465-1?
Additional datasheets, footprints and schematics for 60465-1 are listed on our Part Details page. You can also find images and similar parts to 60465-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60465-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60465-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60465-1 fall under?
The 60465-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 60465-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60465-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60465-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60465-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 60465-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60465-1 often in real-time on the comparison pages.
What if I can't find stock of 60465-1?
You can fill out our help required form which you can use to request a quote for 60465-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.