Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0352
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.07
|
195,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
22,549
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
18,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.0352
|
18,550
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
6,250
in stock
|
Buy Now | |
Avnet America
-
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Contact Base Material | Brass |
Underplating Material | Nickel |
Wire Insulation Diameter | .048 – .078in, 1.22 – 1.98mm |
Tongue Thickness | .014in, .36mm |
Barrel Inside Diameter | .035in, .065in, .889mm, 1.65mm |
Stud Diameter | .138in, 3.51mm |
Wire Size | 404 – 1021CMA, .2 – .6mm², 24 – 20AWG |
Wire Insulation Diameter (Max) | .078in, 1.9812mm |
Overall Length | .59in, 14.99mm |
Wire Insulation Diameter (Min) | .048in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 25000 |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Stud Size | #6, M3.5 |
Shape Description | Square Spade |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
SPADE .137 24-20 AWG TPBR Spade Terminal Type: Spade Tongue Terminal Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Wire Size: 404 – 1021 CMA Stud Size: M3.5 #6 Spade Tongue Terminal 24 – 20 AWG .2 – .6 mm² 404 – 1021 CMA | Spade Terminal | Part Number: 60445-2 | Internal Number: 60445-2 | TE Connectivity | TE Store |
SPADE IS 24-20 #6 .014TPBR | Heilind Electronics |
Spade Tongue Terminal 20-24AWG 14.99mm 6.35mm Tin Strip | Avnet America |
Product Range:- | Newark Electronics |
24-20 AWG Straight Open Barrel Spade Tongue Terminal | Future Electronics |
Uninsulated Crimp Spade Connector, 24 - 20 AWG, M3.5 (#6) | TE Connectivity 60445-2 | RS Americas |
SPADE IS 24-20 #6 .014TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.6mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Uninsulated |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 60445-2?
Additional datasheets, footprints and schematics for 60445-2 are listed on our Part Details page. You can also find images and similar parts to 60445-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60445-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60445-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60445-2 fall under?
The 60445-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60445-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60445-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60445-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60445-2 have stock available?
Authorised distributors including Powell Electronics, TE Store, Heilind Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 60445-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60445-2 often in real-time on the comparison pages.
What if I can't find stock of 60445-2?
You can fill out our help required form which you can use to request a quote for 60445-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.