Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal Type | Receptacle |
Pin Diameter | 2.36mm, .093in |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Inside Diameter | 1.39mm, .09in, .055in, 2.28mm |
Material Thickness | .24mm, .0098in |
Wire Size | 22 – 18AWG, .3 – .8mm², 642 – 1624CMA |
Overall Length | 13.46mm, .53in |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 20000 |
Barrel Type | Open Barrel |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
PIN 093 RECEPTACLE 22-18 AWG BR Crimp Wire Terminal Type: Receptacle Mating Pin Diameter: 2.36 mm Mating Pin Diameter: .093 in Wire Size: 22 – 18 AWG Wire Size: .3 – .8 mm² Receptacle 2.36 mm .093" 22 – 18 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 60440-1 | Internal Number: 60440-1 | TE Connectivity | TE Store |
093 Pin Rec 22-18 010Br Rohs Compliant: Yes |Amp Te Connectivity 60440-1 | Newark Electronics |
18-22 AWG Female, Receptacle (Socket) Non-Insulated Terminal Connector | Future Electronics |
Crimp Terminal 18-22AWG F 13.46mm 3.94mm Strip on Reel | Avnet America |
Where can I find additional details, specifications and documents for a 60440-1?
Additional datasheets, footprints and schematics for 60440-1 are listed on our Part Details page. You can also find images and similar parts to 60440-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60440-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60440-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60440-1 fall under?
The 60440-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 60440-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60440-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60440-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60440-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 60440-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60440-1 often in real-time on the comparison pages.
What if I can't find stock of 60440-1?
You can fill out our help required form which you can use to request a quote for 60440-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.