Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | .103in, 2.62mm |
Accepts Wire Insulation Diameter Range | .08 – .12in, 2.03 – 3.05mm |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | 20 – 18AWG, .51 – .82mm² |
Overall Length | 13.71mm, .54in |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Budget |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Fast Rec Is 20-18 Rohs Compliant: Yes |Amp Te Connectivity 60432-1 | Newark Electronics |
Quick Disconnect Terminal 18-20AWG F Pre-Tin Reel | Avnet America |
FAST REC IS 22-18 PTPBR | Farnell |
Where can I find additional details, specifications and documents for a 60432-1?
Additional datasheets, footprints and schematics for 60432-1 are listed on our Part Details page. You can also find images and similar parts to 60432-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60432-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60432-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60432-1 fall under?
The 60432-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60432-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60432-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60432-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60432-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, Farnell and Avnet Abacus have stock available or on a lead time for 60432-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60432-1 often in real-time on the comparison pages.
What if I can't find stock of 60432-1?
You can fill out our help required form which you can use to request a quote for 60432-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.