Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1194781-9,
604252-000 |
Prices starting from US$21.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.35
|
No stock
|
Buy Now | |
Newark Electronics
from US$33.97
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$56.07
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$39.70
|
22
in stock
|
Buy Now | |
Avnet America
from US$21.26
|
-
|
Buy Now | |
Distrelec
from US$28.30
|
-
|
Buy Now | |
Sager
from US$24.57
|
-
|
Buy Now |
Adhesive Pre-Coat | Yes |
---|---|
Material Code | 4 |
Material | Polyolefin Flexible Modified |
Material Systems Code | 10 |
Lipped | Yes |
Connector or Backshell Outside Diameter | 1.02 in, 26 mm |
Wire/Cable Outside Diameter | 12 mm, .47 in |
Zugelassene Standards | SAE AS I 81765/1, Type II |
Approved Standards | SAE AS I 81765/1, Type II |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Adhesive Type | General Purpose Pre-Coat Adhesive |
Molded Part Shape | Straight |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Other Tools 202D242-4-00/42-0 |Raychem Te Connectivity 604252-000 | Newark Electronics |
Other Tools 202D242-4-00/42-0 | Rapid Electronics |
Cable Accessories Boot Polyolefin Black | Avnet America |
TE Connectivity 202D242-4-00/42-0 HEAT SHRINK BOOT POLYO | Distrelec |
Heat Shrink Cable Boots & End Caps 202D242-4-00/42-0 | Sager |
Where can I find additional details, specifications and documents for a 604252-000?
Additional datasheets, footprints and schematics for 604252-000 are listed on our Part Details page. You can also find images and similar parts to 604252-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 604252-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 604252-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 604252-000 fall under?
The 604252-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 604252-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 604252-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 604252-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 604252-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Distrelec have stock available or on a lead time for 604252-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 604252-000 often in real-time on the comparison pages.
What if I can't find stock of 604252-000?
You can fill out our help required form which you can use to request a quote for 604252-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.