Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0471
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.0471
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Overall Length | .635in |
Mating Tab Width | 2.8mm, .11in |
Mating Tab Thickness | .012in, .3mm |
Wire Size | 22 – 18AWG, .3 – .8mm², 700 – 1600CMA |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Where can I find additional details, specifications and documents for a 60415-6?
Additional datasheets, footprints and schematics for 60415-6 are listed on our Part Details page. You can also find images and similar parts to 60415-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60415-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60415-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60415-6 fall under?
The 60415-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60415-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60415-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 60415-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60415-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 60415-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60415-6 often in real-time on the comparison pages.
What if I can't find stock of 60415-6?
You can fill out our help required form which you can use to request a quote for 60415-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.