Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Rows | 2 Row |
---|---|
No. of Positions | 5Positions |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Pitch Spacing | 17.4mm |
Rated Current | 50A |
Rated Voltage | 600V |
Product Range | - |
Terminal Block, Barrier, 5 Position, 12-10Awg | Newark Electronics |
Terminal Block, Heavy Duty Double Row,13P,50A,600 AC/DC, Class B/C, | Marathon Special Products 603GP05 | RS Americas |
TERMINAL BLOCK, BARRIER, 5 POSITION, 12-10AWG | element14 |
Where can I find additional details, specifications and documents for a 603GP 05?
Additional datasheets, footprints and schematics for 603GP 05 are listed on our Part Details page. You can also find images and similar parts to 603GP 05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 603GP 05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 603GP 05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 603GP 05 fall under?
The 603GP 05 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 603GP 05 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 603GP 05 you can contact the distributor directly for product support, shipping queries etc.
Is the 603GP 05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 603GP 05 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 603GP 05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 603GP 05 often in real-time on the comparison pages.
What if I can't find stock of 603GP 05?
You can fill out our help required form which you can use to request a quote for 603GP 05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.