Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Contact Base Material | Copper |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | 1.05in, 26.67mm |
Wire Insulation Diameter (Max) | 5.334mm, .21in |
Barrel Inside Diameter | .12in, 4.82mm, .19in, 3.04mm |
Tongue Thickness | 1.02mm, .04in |
Wire Size | 6529 – 10382CMA, 3 – 6mm², 12 – 10AWG |
Wire Insulation Diameter | .15 – .21in, 3.81 – 5.33mm |
Wire Insulation Diameter (Min) | .15in |
Stud Diameter | 5mm, .197in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Shape Description | Circular/Oval |
Stud Size | #10 |
Sealable | No |
Insulated | No |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring Terminal 12-10 Awg Tpcu |Te Connectivity 60399-1 | Newark Electronics |
RING IS 12-10 .205 .040TPCU | Avnet America |
Where can I find additional details, specifications and documents for a 60399-1?
Additional datasheets, footprints and schematics for 60399-1 are listed on our Part Details page. You can also find images and similar parts to 60399-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60399-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60399-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60399-1 fall under?
The 60399-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60399-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60399-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60399-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60399-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 60399-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60399-1 often in real-time on the comparison pages.
What if I can't find stock of 60399-1?
You can fill out our help required form which you can use to request a quote for 60399-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.