Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
12,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
193,897
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
105,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Barrel Inside Diameter | .115in, 2.92mm, 1.52mm, .06in |
Stud Diameter | .19in, .1965in, 5mm |
Wire Insulation Diameter | .11 – .14in, 2.54 – 3.56mm |
Wire Size | 1021 – 2582CMA, 20 – 16AWG, .5 – 1.4mm² |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Tongue Thickness | .51mm, .02in |
Overall Length | .76in, 19.3mm |
Wire Insulation Diameter (Min) | .11in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 7000 |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Stud Size | #10 |
Insulated | No |
Shape Description | Circular/Oval |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING TERMINAL 20-16 AWG BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 16 AWG Wire Size: .5 – 1.4 mm² Wire Size: 1021 – 2582 CMA Stud Size: #10 Closed Ring Tongue Terminal 20 – 16 AWG .5 – 1.4 mm² 1021 – 2582 CMA | Ring Terminal | Part Number: 60394-1 | Internal Number: 60394-1 | TE Connectivity | TE Store |
Ring Terminal 20-16AWG Amplivar | RS |
Ring Is 20-16 10 .020Br Rohs Compliant: Yes |Amp Te Connectivity 60394-1 | Newark Electronics |
20-16 AWG Straight Open Barrel Ring and Spade Tongue Terminal | Future Electronics |
Ring Tongue Terminal 16-20AWG 19.4mm 8.68mm Strip | Avnet America |
RING TERMINAL 20-16 AWG BR | TE Connectivity 60394-1 | RS Americas |
RING TERMINAL 20-16 AWG BR | Farnell |
RING IS 20-16 10 .020BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 60394-1?
Additional datasheets, footprints and schematics for 60394-1 are listed on our Part Details page. You can also find images and similar parts to 60394-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60394-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60394-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60394-1 fall under?
The 60394-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60394-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60394-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60394-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60394-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 60394-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60394-1 often in real-time on the comparison pages.
What if I can't find stock of 60394-1?
You can fill out our help required form which you can use to request a quote for 60394-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.