Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
603891J001,
9-1194778-1 |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
1,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.76
|
1,050
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.76
|
245
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
Sager
from US$0.48
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Color | Black |
Flexibility | Very Flexible |
Shrink Ratio | 2:1 |
Recovered Inside Diameter (Max) | .51mm, .02in |
Recovered Wall Thickness (Tolerance) | .01in, .25mm |
Voltage (Max) | .3kV |
Low Outgassing | No |
Product Source | China, US |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | V4 |
Resistant To | Strain, Wrinkling |
Shrink Temperature (Min) | 70°C |
Flammability | Highly Flame-Retardant |
Operating Temperature Range | -30 – 125°C |
Recovery Temperature | 90°C |
Heat Shrink Tubing And Sleeves V4-1.0-0-Sp-Sm |Raychem Te Connectivity 603891J001 | Newark Electronics |
Heat Shrink Tubing and Sleeves V4-1.0-0-SP-SM | Rapid Electronics |
603891J001 | Heilind Electronics |
WIRE MARKERS - HEAT SHRINK | Farnell |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves V4-1.0-0-SP-SM | Sager |
Where can I find additional details, specifications and documents for a 603891J001?
Additional datasheets, footprints and schematics for 603891J001 are listed on our Part Details page. You can also find images and similar parts to 603891J001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 603891J001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 603891J001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 603891J001 fall under?
The 603891J001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 603891J001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 603891J001 you can contact the distributor directly for product support, shipping queries etc.
Is the 603891J001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 603891J001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Farnell have stock available or on a lead time for 603891J001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 603891J001 often in real-time on the comparison pages.
What if I can't find stock of 603891J001?
You can fill out our help required form which you can use to request a quote for 603891J001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.