Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.15
|
54,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
54,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
54,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
54,200
in stock
|
Buy Now | |
Farnell
from US$0.17
|
44,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
8,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
2,750
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Underplating Material | None |
Terminal & Splice Type | Spade Tongue |
Barrel Inside Diameter | .06in, .115in, 1.52mm, 2.92mm |
Wire Insulation Diameter (Min) | .1in |
Wire Insulation Diameter | .1 – .14in, 2.54 – 3.56mm |
Overall Length | .75in, 19.05mm |
Stud Diameter | 3.51mm, .138in |
Wire Size | 20 – 16AWG, .5 – 1.4mm², 1021 – 2582CMA |
Wire Insulation Diameter (Max) | .14in, 3.556mm |
Tongue Thickness | .02in, .51mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 11000 |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Square Spade |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
St .138 Dia Terminal 20-16 Awg Tpbr |Amp Te Connectivity 60389-2 | Newark Electronics |
TE Connectivity - AMP Fork Terminal 1.4mm2 | Distrelec |
TERMINAL, RING TONGUE, #6, 16AWG | Farnell |
SPADE IS 20-16 6 .020TPBR | Heilind Electronics |
Ring Tongue Terminal 16-20AWG Strip | Avnet America |
ST .138 DIA TERMINAL 20-16 AWG TPBR | TE Connectivity 60389-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.4mm² |
Product Range | - |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 60389-2?
Additional datasheets, footprints and schematics for 60389-2 are listed on our Part Details page. You can also find images and similar parts to 60389-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60389-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60389-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60389-2 fall under?
The 60389-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60389-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60389-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60389-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60389-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 60389-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60389-2 often in real-time on the comparison pages.
What if I can't find stock of 60389-2?
You can fill out our help required form which you can use to request a quote for 60389-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.