Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Receptacle Terminal Stock Thickness | .4mm, .0157in |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, 2000 – 4500CMA, .82 – 2.08mm² |
Overall Length | 17.53mm, .69in |
Accepts Wire Insulation Diameter Range | 3.1 – 4.3mm, .12 – .17in |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | Without |
Packaging Quantity | 12000 |
Packaging Method | Reel |
Terminates To | Wire & Cable |
Wire/Cable Type | Magnet Wire |
Insulated | No |
Insertion Force | Low |
.250 Fast Rec Is 18-2/17 Tpbr |Amp Te Connectivity 60385-2 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG RCP 17.53mm 7.57mm Tin Strip | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1162 | TE Connectivity 60385-2 | RS Americas |
Where can I find additional details, specifications and documents for a 60385-2?
Additional datasheets, footprints and schematics for 60385-2 are listed on our Part Details page. You can also find images and similar parts to 60385-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60385-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60385-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60385-2 fall under?
The 60385-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60385-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60385-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60385-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60385-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Farnell have stock available or on a lead time for 60385-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60385-2 often in real-time on the comparison pages.
What if I can't find stock of 60385-2?
You can fill out our help required form which you can use to request a quote for 60385-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.