Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0168
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
132,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
132,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
108,000
in stock
|
Buy Now | |
TE Store
from US$0.15
|
71,740
in stock
|
Buy Now | |
Avnet Asia
from US$0.0168
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Open |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Receptacle Terminal Stock Thickness | .4mm, .0157in |
Wire Size | 1000 – 3000CMA, 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 17.53mm, .69in |
Accepts Wire Insulation Diameter Range | 2.54 – 3.56mm, .1 – .14in |
CSA Certified | Yes |
Wire Insulation Support | Without |
Mating Retention Type | Dimple |
Packaging Quantity | 12000 |
Packaging Method | Reel |
Insertion Force | Low |
Wire/Cable Type | Magnet Wire |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
.250 Fast Rec Is 1000 Tpbr |Amp Te Connectivity 60384-2 | Newark Electronics |
.250 FAST REC IS 1000 TPBR | Rapid Electronics |
.250 FAST REC IS 1000 TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Wire Size: 1000 – 3000 CMA Mating Tab Width: 6.35 mm Receptacle 20 – 16 AWG .51 – 1.31 mm² 1000 – 3000 CMA | Quick Disconnect | Part Number: 60384-2 | Internal Number: 60384-2 | TE Connectivity | TE Store |
Quick Disconnect Terminal 16-20AWG F Tin Strip | Avnet Asia |
Where can I find additional details, specifications and documents for a 60384-2?
Additional datasheets, footprints and schematics for 60384-2 are listed on our Part Details page. You can also find images and similar parts to 60384-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60384-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60384-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60384-2 fall under?
The 60384-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60384-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60384-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60384-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60384-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, TE Store and Avnet Asia have stock available or on a lead time for 60384-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60384-2 often in real-time on the comparison pages.
What if I can't find stock of 60384-2?
You can fill out our help required form which you can use to request a quote for 60384-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.