Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.11
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
48,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
48,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
48,000
in stock
|
Buy Now | |
Avnet America
-
|
72,000
in stock
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .0157in, .4mm |
Wire Size | 20 – 16AWG, 1000 – 3000CMA, .51 – 1.31mm² |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 2.54 – 3.56mm, .1 – .14in |
Overall Length | .69in, 17.53mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | Without |
Mating Retention Type | Dimple |
Packaging Quantity | 12000 |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Insertion Force | Low |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Terminals 20-16 Awg .250 Rcpt |Amp Te Connectivity 60384-1 | Newark Electronics |
Terminals 20-16 AWG .250 RCPT | Rapid Electronics |
TE Connectivity .250 FAST REC IS 1000 BR Terminals 20-16 | Distrelec |
Quick Disconnect Terminal 16-20AWG RCP 17.53mm 7.57mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 60384-1?
Additional datasheets, footprints and schematics for 60384-1 are listed on our Part Details page. You can also find images and similar parts to 60384-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60384-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60384-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60384-1 fall under?
The 60384-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60384-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60384-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 60384-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60384-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 60384-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60384-1 often in real-time on the comparison pages.
What if I can't find stock of 60384-1?
You can fill out our help required form which you can use to request a quote for 60384-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.