Prices starting from US$0.34
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.69 |
653
|
Buy Now | |
Heilind Electronics | US$0.71 |
22,268
|
Buy Now | |
Sager | US$0.48 |
8,448
|
Buy Now | |
Heilind Electronics Asia | US$0.71 |
6,680
|
Buy Now | |
Future Electronics | US$0.69 |
1,260
|
Buy Now | |
Newark Electronics | US$0.34 |
653
|
Buy Now | |
element14 | US$0.57 |
653
|
Buy Now | |
RS Americas | US$0.54 |
328
|
Buy Now | |
Conrad | US$9.74 |
120
|
Buy Now | |
Rutronik | US$0.75 |
-
|
Buy Now | |
RS | US$22.17 |
-
|
Buy Now | |
Carlton-Bates | US$0.66 |
-
|
Buy Now |
Adhesive Type | Impact |
---|---|
Adhesive Colour | Yellow |
Cure | Room Temperature |
Tensile Strength | - |
Dispensing Method | Can |
Volume | 650ml |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Adhesive Applications | Bonding General Purpose |
For Use With | - |
---|---|
Current Rating | 5A |
Mounting Hole Dia | 1.32mm |
Operating Voltage | 1.5kV |
Insulator Colour | Black |
Product Range | - |
Colour | Black |
Connector Mounting | PCB Mount |
Contact Material | Brass |
TEST JACK (BLACK) | Heilind Electronics |
Test Plugs & Test Jacks KEYSTONE TP BLACK | Sager |
Vertical Miniature Black Test Jack Accepts 0.08 inch Tip | Future Electronics |
Vertical Test Jack | Newark Electronics |
Test Jack Vertical PCB .312 L OD .187 Nylon 6/6-Black Brass/Silver | Keystone Electronics 6038 | RS Americas |
PC TEST JACK BLACK | Rutronik |
Jack | Carlton-Bates |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 6038?
Additional datasheets, footprints and schematics for 6038 are listed on our Part Details page. You can also find images and similar parts to 6038 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6038 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6038 fall under?
The 6038 is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 6038 when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6038 you can contact the distributor directly for product support, shipping queries etc.
Is the 6038 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6038 have stock available?
Authorised distributors including Heilind Electronics, Sager, Heilind Electronics Asia, Future Electronics and Newark Electronics have stock available or on a lead time for 6038.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6038 often in real-time on the comparison pages.
What if I can't find stock of 6038?
You can fill out our help required form which you can use to request a quote for 6038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.