Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Weight per Piece | .007oz |
Insulation Type | Pre-Insulated |
Insulation Material | Nylon |
Plating Material | Tin |
Insulation Sleeve Material | Nylon |
Color | Yellow |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Outside Diameter | .25in, 6.35mm |
Wire Size | 5180 – 13100CMA, 3 – 6mm², 12 – 10AWG |
Inside Diameter (Recovered) | 2.921mm, .115in |
Wire Insulation Diameter (Max) | 6.1mm, .24in |
Overall Length | 47.498mm, 1.87in |
Operating Voltage | 600 V |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Product Type | Splice |
Support Style | Insulation Support |
Serrated | No |
Splice Type | Butt Splice |
Insulated | Yes |
Sealable | Yes |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
12-10 PRE-INSUL SEALED SPLICE Splice Type: Butt Splice Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Sealable: Yes Compatible Insulation Diameter Range: .24 in Butt Splice 12 – 10 AWG 3 – 6 mm² | Electrical Wire Splice | Part Number: 603504-2 | Internal Number: 603504-2 | TE Connectivity | TE Store |
Terminal, Butt Splice, Bs, Yellow | Newark Electronics |
Splice Terminal 10-12AWG 41.27mm Tin Loose Piece | Avnet America |
Terminals 12-10 PRE-INSUL SEAL | TE Connectivity 603504-2 | RS Americas |
Where can I find additional details, specifications and documents for a 603504-2?
Additional datasheets, footprints and schematics for 603504-2 are listed on our Part Details page. You can also find images and similar parts to 603504-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 603504-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 603504-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 603504-2 fall under?
The 603504-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 603504-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 603504-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 603504-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 603504-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 603504-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 603504-2 often in real-time on the comparison pages.
What if I can't find stock of 603504-2?
You can fill out our help required form which you can use to request a quote for 603504-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.