Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
No stock
|
Buy Now | |
TE Store
from US$2.92
|
5,510
in stock
|
Buy Now | |
Newark Electronics
from US$2.83
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$3.32
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$4.60
|
17
in stock
|
Buy Now | |
Future Electronics
from US$2.16
|
-
|
Buy Now | |
Avnet America
from US$3.67
|
-
|
Buy Now | |
Boersig
from US$1.97
|
-
|
Buy Now | |
Distrelec
from US$2.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Insulation Type | Pre-Insulated |
Insulation Sleeve Material | Nylon |
Weight per Piece | .004oz |
Plating Material | Tin |
Splice Material | Copper |
Insulation Material | Nylon |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Inside Diameter (Recovered) | .085in |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | 1.693in |
Wire Insulation Diameter (Max) | 4.83mm, .19in |
Operating Voltage | 600 V |
Government Qualified | No |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Insulated | Yes |
Product Type | Splice |
Sealable | Yes |
Serrated | No |
Splice Type | Butt Splice |
Support Style | Insulation Support |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
PRE-INSUL SEALED SPLICE 16-14 Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: Yes Compatible Insulation Diameter Range: .19 in Butt Splice 16 – 14 AWG 1.25 – 2 mm² | Electrical Wire Splice | Part Number: 603503-2 | Internal Number: 603503-2 | TE Connectivity | TE Store |
Pre-Insul Sealed Splice 16-14 |Amp Te Connectivity 603503-2 | Newark Electronics |
16-14 AWG Pre-Insulated Sealed Standard Butt Splice Connector | Future Electronics |
Splice Terminal 14-16AWG 36.51mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP Splice PRE-INSUL SEALED SPLICE 16-14 | Distrelec |
SPLICE, CLOSED BARREL, 16-14AWG | Farnell |
Status: | Unknown |
---|---|
Series: | DuraSeal Series |
RoHS: | Unknown |
Insulator Colour | Blue |
---|---|
Product Range | DuraSeal Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 603503-2?
Additional datasheets, footprints and schematics for 603503-2 are listed on our Part Details page. You can also find images and similar parts to 603503-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 603503-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 603503-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 603503-2 fall under?
The 603503-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 603503-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 603503-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 603503-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 603503-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 603503-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 603503-2 often in real-time on the comparison pages.
What if I can't find stock of 603503-2?
You can fill out our help required form which you can use to request a quote for 603503-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.