Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.75
|
12
in stock
|
Buy Now | |
Carlton-Bates
from US$12.03
|
49
in stock
|
Buy Now | |
RS Americas
from US$10.79
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$12.92
|
1
in stock
|
Buy Now | |
element14
from US$21.03
|
-
|
Buy Now | |
Farnell
from US$21.29
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Phillips Tip Size | #2 |
---|---|
Blade Length | 101.6mm |
Overall Length | 209.6mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Screwdriver | Carlton-Bates |
Screwdriver, Phillips,4" (102mm) Blade, Round Shank, Plastic, Cushion-Grip Family | Klein Tools 603-4 | RS Americas |
Screwdriver, Phillips Head, 211Mm | Newark Electronics |
SCREWDRIVER, PH2, 101.6MM, 209.6MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
PCBs & Breadboards Turret Term Bd w/4 2.25x1.875 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 6034?
Additional datasheets, footprints and schematics for 6034 are listed on our Part Details page. You can also find images and similar parts to 6034 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6034 fall under?
The 6034 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 6034 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6034 you can contact the distributor directly for product support, shipping queries etc.
Is the 6034 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6034 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 6034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6034 often in real-time on the comparison pages.
What if I can't find stock of 6034?
You can fill out our help required form which you can use to request a quote for 6034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.