Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fluid Type | Lubricating Oil, Chemicals/Solvents, Hydraulic Fluid, Water |
---|---|
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Color | White |
Flexibility | Very Flexible |
Expanded Inside Diameter (Min) | .25in, 6.35mm |
Recovered Inside Diameter (Max) | .125in, 3.18mm |
Recovered Wall Thickness (Tolerance) | .64mm, .025in |
Cut Length | 48 – 49in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | VFP21 |
Wall Type | Single |
Recovery Temperature | 90°C |
Flammability | Highly Flame-Retardant |
Resistant To | Strain, Wrinkling, Fluids |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -30 – 125°C |
Shrink Temperature (Min) | 70°C |
Ampsulation Vfp21,1/4"x48",wht Rohs Compliant: Yes |Amp Te Connectivity 603365-1 | Newark Electronics |
HIGH RATIO | Avnet America |
Where can I find additional details, specifications and documents for a 603365-1?
Additional datasheets, footprints and schematics for 603365-1 are listed on our Part Details page. You can also find images and similar parts to 603365-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 603365-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 603365-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 603365-1 fall under?
The 603365-1 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 603365-1 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 603365-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 603365-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 603365-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 603365-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 603365-1 often in real-time on the comparison pages.
What if I can't find stock of 603365-1?
You can fill out our help required form which you can use to request a quote for 603365-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.