Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Fluid Type | Aviation Fuel, Lubricating Oil, Hydraulic Fluid, Water |
---|---|
Flexibility | Semi-Flexible |
Material | Irradiated Modified Polyolefin |
Color | Clear |
Shrink Ratio | 2:1 |
Cut Length | 1200mm, 47.24in |
Expanded Inside Diameter (Min) | .5in, 12.7mm |
Recovered Wall Thickness (Tolerance) | .025in, .64mm |
Recovered Inside Diameter (Max) | .25in, 6.4mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Box |
Applicable Region | Global |
Product Family | RNF-100 |
Wall Type | Single |
Shrink Temperature (Min) | 95°C |
Resistant To | Mechanical Damage, Abrasion, Fluids, Strain |
Recovery Temperature | 121°C |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
HIGH RATIO | Avnet America |
Where can I find additional details, specifications and documents for a 603347-1?
Additional datasheets, footprints and schematics for 603347-1 are listed on our Part Details page. You can also find images and similar parts to 603347-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 603347-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 603347-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 603347-1 fall under?
The 603347-1 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 603347-1 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 603347-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 603347-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 603347-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 603347-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 603347-1 often in real-time on the comparison pages.
What if I can't find stock of 603347-1?
You can fill out our help required form which you can use to request a quote for 603347-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.