Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.29
|
No stock
|
Buy Now | |
Carlton-Bates
from US$11.02
|
34
in stock
|
Buy Now | |
RS Americas
from US$9.48
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$11.36
|
-
|
Buy Now | |
element14
from US$15.55
|
-
|
Buy Now | |
Farnell
from US$19.17
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Phillips Tip Size | #1 |
---|---|
Blade Length | 76.2mm |
Overall Length | 171.5mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Screwdriver | Carlton-Bates |
Screwdriver, 1, 1, Screwdriver, Plastic | Klein Tools 603-3 | RS Americas |
Screwdriver, Cushion-Grip, 76Mm | Newark Electronics |
SCREWDRIVER, PH1, 76.2MM, 171.5MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | No |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
PCBs & Breadboards Turret Term Bd w/3 1.875x1.50 | Sager |
Where can I find additional details, specifications and documents for a 6033?
Additional datasheets, footprints and schematics for 6033 are listed on our Part Details page. You can also find images and similar parts to 6033 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6033 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6033 fall under?
The 6033 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 6033 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6033 you can contact the distributor directly for product support, shipping queries etc.
Is the 6033 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6033 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 6033.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6033 often in real-time on the comparison pages.
What if I can't find stock of 6033?
You can fill out our help required form which you can use to request a quote for 6033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.