Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6032624002,
5-1194774-5 |
Shrink Ratio | 1.75:1 |
---|---|
Fluid Type | Brake Fluid, Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, De-Icing Fluid, Water, Diesel Fuel, Lubricating Oil |
Material Systems Code | 20 |
Color | Black |
Material | Chlorinated Polyolefin |
Flexibility | Very Flexible |
Size Range | 28.96 – 50.8mm, 1.14 – 2in |
Recovered Inside Diameter (Max) | 1.14in, 28.96mm |
Recovered Wall Thickness (Tolerance) | 1.02mm, .04in |
Recovered Wall Thickness (Nominal) | 2.79mm, .11in |
Expanded Inside Diameter (Min) | 50.8mm, 2in |
Low Outgassing | No |
Product Source | US |
Packaging Method | Spool |
Applicable Region | Worldwide |
Product Family | NT-FR |
Wall Type | Single |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Recovery Temperature | 135°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Operating Temperature Range | -70 – 121°C |
Shrink Temperature (Min) | 90°C |
Cable Accessories Heat Shrinkable Tubing Neoprene Elastomer Black Spool | Avnet America |
Heat Shrink Tubing, Flexible, Neoprene, Continuous Spool, Black, NTFR Series | TE Connectivity 6032624002 | RS Americas |
Heat Shrink Tubing & Sleeves NTFR-2-0-SP | Sager |
Where can I find additional details, specifications and documents for a 6032624002?
Additional datasheets, footprints and schematics for 6032624002 are listed on our Part Details page. You can also find images and similar parts to 6032624002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6032624002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6032624002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6032624002 fall under?
The 6032624002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6032624002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6032624002 you can contact the distributor directly for product support, shipping queries etc.
Is the 6032624002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6032624002 have stock available?
Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for 6032624002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6032624002 often in real-time on the comparison pages.
What if I can't find stock of 6032624002?
You can fill out our help required form which you can use to request a quote for 6032624002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.