Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.09
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
45,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
45,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
45,000
in stock
|
Buy Now | |
Farnell
from US$0.11
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | Brass |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 23 – 19AWG, .258 – .653mm², 509 – 1289CMA |
Wire Insulation Diameter (Max) | 4.191mm, .165in |
Stud Diameter | .19in, 4.82mm, .189426in |
Wire Insulation Diameter | 3.18 – 4.19mm, .125 – .165in |
Barrel Inside Diameter | 3.42mm, 1.27mm, .135in, .05in |
Tongue Thickness | .5mm, .01965in |
Overall Length | .693645in, 17.65mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Sealable | No |
Stud Size | #10 |
Shape Description | RING-028 |
Wire/Cable Type | Magnet Wire |
Barrel Type | Open Barrel |
Insulated | No |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals Amplivar Rg 23-19 |Amp Te Connectivity 60325-2 | Newark Electronics |
Terminals AMPLIVAR RG 23-19 | Rapid Electronics |
TE Connectivity AMPLIVAR RG 23-19 10 TPBR Terminals AMPL | Distrelec |
TERMINAL, RING TONGUE, #10, 19AWG | Farnell |
Ring Tongue Terminal 19-23AWG Tin Strip | Avnet America |
AMPLIVAR RG 23-19 10 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 19AWG |
Conductor Area CSA | 0.653mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 60325-2?
Additional datasheets, footprints and schematics for 60325-2 are listed on our Part Details page. You can also find images and similar parts to 60325-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60325-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60325-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60325-2 fall under?
The 60325-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60325-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60325-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60325-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60325-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 60325-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60325-2 often in real-time on the comparison pages.
What if I can't find stock of 60325-2?
You can fill out our help required form which you can use to request a quote for 60325-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.