Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.62
|
478
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
35,039
in stock
|
Buy Now | |
Future Electronics
from US$1.66
|
3,200
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,200
in stock
|
Buy Now | |
Schukat Electronic
from US$0.65
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Battery Voltage | 3V |
---|---|
Battery Size Code | 2032 |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 230mAh |
Battery Terminals | PCB Pins |
External Diameter | 20mm |
External Height | 3.2mm |
External Width | - |
External Depth | - |
Weight | 3g |
Battery IEC Code | CR2032 |
Battery NEDA Code | 5004LC |
Product Range | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2019) |
Body Diameter | 20mm |
External Length / Height | 6.5mm |
Fixing Centres LxW | 18.0mm x 10.0 mm |
Height | 6.5mm |
Operating Temperature Max | 65°C |
Operating Temperature Min | -20°C |
Output Voltage | 3V |
Battery: lithium | Transfer Multisort Elektronik |
CR2032 Series 3 V 230mAh Lithium Manganese Dioxide Coin Cell Battery | Future Electronics |
CELL, LITHIUM, COIN, PCB, 3V, 2032 | Farnell |
Lithium Manganese Dioxide Coin 3V 0.23Ah Primary | Avnet Abacus |
Varta Li. Button Cell 3V 230mAh SLF Hor | Schukat Electronic |
Non-Rechargeable Battery, Coin Cell, Single Cell, Lithium Manganese Dioxide, 230 Mah, 3 V, 2032 |Varta 6032401501 | Newark Electronics |
Coin Cell Battery | Sager |
Where can I find additional details, specifications and documents for a 6032401501?
Additional datasheets, footprints and schematics for 6032401501 are listed on our Part Details page. You can also find images and similar parts to 6032401501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6032401501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6032401501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6032401501 fall under?
The 6032401501 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 6032401501 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6032401501 you can contact the distributor directly for product support, shipping queries etc.
Is the 6032401501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6032401501 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Farnell, Avnet Abacus and Schukat Electronic have stock available or on a lead time for 6032401501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6032401501 often in real-time on the comparison pages.
What if I can't find stock of 6032401501?
You can fill out our help required form which you can use to request a quote for 6032401501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.