Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Underplating Material | Brass |
Terminal Orientation | Straight |
Stud Diameter | 4.17mm, .163881in, .164in |
Wire Size | 18 – 14AWG, 1624 – 4109CMA, .823 – 2.08mm² |
Wire Insulation Diameter | .1 – .14in, 2.54 – 3.56mm |
Overall Length | .831195in, 21.15mm |
Tongue Thickness | .5mm, .01965in |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Barrel Inside Diameter | 1.27mm, 2.92mm, .05in, .115in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Shape Description | RING-028 |
Sealable | No |
Stud Size | #8, M4 |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
AMPLIVAR RG 18-14 #8 TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .823 – 2.08 mm² Wire Size: 1624 – 4109 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 18 – 14 AWG .823 – 2.08 mm² 1624 – 4109 CMA | Ring Terminal | Part Number: 60320-2 | Internal Number: 60320-2 | TE Connectivity | TE Store |
Ring Term, M4, #8, 2.08Mm2, 14Awg Rohs Compliant: Yes |Amp Te Connectivity 60320-2 | Newark Electronics |
RING TERM, M4, #8, 2.08MM2, 14AWG | element14 |
Ring Tongue Terminal 14-18AWG 21.15mm 8.68mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 60320-2?
Additional datasheets, footprints and schematics for 60320-2 are listed on our Part Details page. You can also find images and similar parts to 60320-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60320-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60320-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60320-2 fall under?
The 60320-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 60320-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60320-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60320-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60320-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 60320-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60320-2 often in real-time on the comparison pages.
What if I can't find stock of 60320-2?
You can fill out our help required form which you can use to request a quote for 60320-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.